Vishay Intertechnology, Inc. Ceramic Capacitors S471K25Y5PN6TJ6R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S471K25Y5PN6TJ6RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S471K25Y5PN6TJ6RCT-ND
Ceramic Capacitors 56-S471K25Y5PN6TJ6RCT-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S471K25Y5PN6TJ6RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S471K25Y5PN6TJ6RTR-ND
Ceramic Capacitors 56-S471K25Y5PN6TJ6RTR-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF 1000V Capacitor
60-S471K25Y5PN6TJ6R
470pF 1000V Capacitor 60-S471K25Y5PN6TJ6R
Cap Ceramic Single 470pF 1000V Y5P 10% (6.5 X 4mm) Radial 6.4mm 125°C T/R Product overview: S471K25Y5PN6TJ6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K25Y5PN6TJ6R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 470pF 1000V Y5P 10% (6.5 X 4mm) Radial 6.4mm 125°C T/R Product overview: S471K25Y5PN6TJ6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S471K25Y5PN6TJ6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 66713950 - Radwell International
Willingboro, NJ, United States
Capacitor
66713950
Capacitor 66713950
DISCONTINUED BY MANUFACTURER, CERAMIC DISC CAPACITOR, RADIAL, 470PF, 1KV, 10%, 8MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CERAMIC DISC CAPACITOR, RADIAL, 470PF, 1KV, 10%, 8MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 56-S471K25Y5PN6TJ6RCT-ND 60-S471K25Y5PN6TJ6R 66713950
Product Name Ceramic Capacitors 470pF 1000V Capacitor Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers