Cap Ceramic 0.02uF 1000V Z5U 20% (19 X 4mm) Radial 10mm 85°C Bulk Product overview: S203M75Z5UN63J0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.02uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S203M75Z5UN63J0R can be used for catalog matching and distributor lookup.
0.02µF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
CAPACITOR, RADIAL, CERAMIC DISC, .02UF, 20000PF, 1KV, 20%, 10LS, 17MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISC CAPACITOR, 0.02UF, 6KV, Z5U, RADIAL ROHS COMPLIANT: YES
CAP CER 0.02UF 1KV Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-S203M75Z5UN63J0R | BC5185-ND | 48903442 | 69AH2923 | S203M75Z5UN63J0R |
| Product Name | 0.02uF 1000V Capacitor | Ceramic Capacitors | Capacitor | Disc Capacitor, 0.02Uf, 6Kv, Z5U, Radial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0200 microF | 0.0200 microF | 0.0200 microF | 0.0200 microF |