0.47µF ±20% 630V Ceramic Capacitor X7R Radial
0.47µF ±20% 630V Ceramic Capacitor X7R Radial
CAP CER 0.47UF 630V X7R RADIAL
CAPACITOR, RADIAL, CERAMIC, MONOLITHIC, .47UF, 630VDC, X7R, 7.7X13MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9269-1-ND | RDER72J474MUE1H03A | 222984352 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |