0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP, 0.47UF, 63V, FILM, RADIAL, 10%, 7.5X5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.47UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.47UF 10% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1817447065-ND | MKT1817447065 | 66931751 | 70053961 | 19T5764 | MKT1817447065 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Capacitor;Polyester Metallized;Cap 0.47uF;Tol 10%;Vol-Rtg 63 VDC;Radial | Cap, 0.47Uf, 63V, Film, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |