Cornell Dubilier Aluminum Electrolytic SLPX103M016A3P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.61 A @ 20 kHz, 85°C ESR: 50 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.61 A @ 20 kHz, 85°C ESR: 50 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX103M016A3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a maximum ESR of 50 mΩ at 20 kHz and 25 °C, and a maximum ripple current of 3.61 A at 85 °C and 20 kHz. The case dimensions are 22 mm in diameter and 30 mm in length, with a 10 mm lead spacing. It is designed for 3,000 hours of operation at rated voltage and 85 °C, with an operating temperature range from -40 °C to +85 °C. The unit features a snap-in mounting style and uses a polarized configuration with a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

The SLPX103M016A3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 10,000 µF and a tolerance of ±20%. It has a maximum ESR of 50 mΩ at 20 kHz and 25 °C, and a maximum ripple current of 3.61 A at 85 °C and 20 kHz. The case dimensions are 22 mm in diameter and 30 mm in length, with a 10 mm lead spacing. It is designed for 3,000 hours of operation at rated voltage and 85 °C, with an operating temperature range from -40 °C to +85 °C. The unit features a snap-in mounting style and uses a polarized configuration with a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX103M016A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX103M016A3P3
Aluminum Electrolytic SLPX103M016A3P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.61 A @ 20 kHz, 85°C ESR: 50 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.61 A @ 20 kHz, 85°C
  • ESR: 50 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307795-SLPX103M016A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307795-SLPX103M016A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307795-SLPX103M016A3P3
Win Source Part Number: 1307795-SLPX103M016A 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 66mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX103M016A3P3,338- 1564 Ripple Current @ Low Frequency: 2.89 A @ 120 Hz Ripple Current @ High Frequency: 3.61 A @ 20 kHz

Win Source Part Number: 1307795-SLPX103M016A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 66mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX103M016A3P3,338-1564
Ripple Current @ Low Frequency: 2.89 A @ 120 Hz
Ripple Current @ High Frequency: 3.61 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1564-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1564-ND
Aluminum Electrolytic Capacitors 338-1564-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000uF 16V 0.066 Ohm Capacitor
58-SLPX103M016A3P3
10000uF 16V 0.066 Ohm Capacitor 58-SLPX103M016A3P3
Cap Aluminum Lytic 10000uF 16V 20% (22 X 30mm) Snap-In 10mm 0.066 Ohm 2.89A 3000h 85°C Product overview: SLPX103M016A3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 0.066 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 0.066 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX103M016A3P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 16V 20% (22 X 30mm) Snap-In 10mm 0.066 Ohm 2.89A 3000h 85°C Product overview: SLPX103M016A3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 0.066 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 0.066 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX103M016A3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M016A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M016A3P3
Aluminum Electrolytic Capacitors 2002-SLPX103M016A3P3
85 °C Snap-In Aluminum Electrolytic 10000µF 16V

85 °C Snap-In Aluminum Electrolytic 10000µF 16V

Supplier's Site Datasheet
Capacitor - 17468960 - Radwell International
Willingboro, NJ, United States
Capacitor
17468960
Capacitor 17468960
CAPACITOR, SNAP, ELECTROLYTIC, 10000 UF, 16 VDC, 22 MM X 30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP, ELECTROLYTIC, 10000 UF, 16 VDC, 22 MM X 30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M016A3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M016A3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M016A3P3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX103M016A3P3 1307795-SLPX103M016A3P3 338-1564-ND 58-SLPX103M016A3P3 2002-SLPX103M016A3P3 17468960 SLPX103M016A3P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 10000uF 16V 0.066 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details