Murata Electronics 0.1UF 630V Capacitor RDER72J104K4K1H03B

Description
CAP CER 0.1UF 630V X7R RADIAL Product overview: RDER72J104K4K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J104K4K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 630V X7R RADIAL Product overview: RDER72J104K4K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J104K4K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 630V Capacitor
60-RDER72J104K4K1H03B
0.1UF 630V Capacitor 60-RDER72J104K4K1H03B
CAP CER 0.1UF 630V X7R RADIAL Product overview: RDER72J104K4K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J104K4K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7R RADIAL Product overview: RDER72J104K4K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J104K4K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8928-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8928-ND
Ceramic Capacitors 490-8928-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360123-RDER72J104K4K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360123-RDER72J104K4K1H03B
Capacitors - Ceramic Capacitors 1360123-RDER72J104K4K1H03B
Win Source Part Number: 1360123-RDER72J104K4 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RDER72J Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm) Height - Seated (Max): 0.217" (5.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1360123-RDER72J104K4K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RDER72J
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Capacitor - 137687068 - Radwell International
Willingboro, NJ, United States
Capacitor
137687068
Capacitor 137687068
CAPACITOR, 0.1UF, 630V, MLCC, RADIAL, CAPACITANCE:0.1UF, VOLTAGE RATING:630V, PRODUCT RANGE:RDE SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, DIELECTRIC CHARACTERISTIC:X7R, LEAD SPACING:5MM, OPERATING TEMPERATURE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 0.1UF, 630V, MLCC, RADIAL, CAPACITANCE:0.1UF, VOLTAGE RATING:630V, PRODUCT RANGE:RDE SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, DIELECTRIC CHARACTERISTIC:X7R, LEAD SPACING:5MM, OPERATING TEMPERATURE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata - 94AC9306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata
94AC9306
Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata 94AC9306
CAP, 0.1UF, 630V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 630V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDER72J104K4K1H03B 490-8928-ND 1360123-RDER72J104K4K1H03B 137687068 94AC9306
Product Name 0.1UF 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details