KEMET Electronics Corporation Film Capacitors PME264NC5220MR30

Description
0.022µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-PME264NC5220MR30-ND - DigiKey
Thief River Falls, MN, United States
0.022µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial

0.022µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial

Buy Now Datasheet
Film Capacitors - PME264NC5220MR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME264NC5220MR30
Film Capacitors PME264NC5220MR30
CAP FILM 0.022UF 20% 1.5KVDC RAD

CAP FILM 0.022UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitor - 106929725 - Radwell International
Willingboro, NJ, United States
Capacitor
106929725
Capacitor 106929725
CAPACITOR, .RADIAL, FILM BOX, .022UF, 1500 V DC, 600V AC, 20%, L/S 20.3MM, 24X9X15 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, .RADIAL, FILM BOX, .022UF, 1500 V DC, 600V AC, 20%, L/S 20.3MM, 24X9X15 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 0.022Μf, 20%, Paper, Radial; Capacitance Kemet - 14AC4880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 20%, Paper, Radial; Capacitance Kemet
14AC4880
Cap, 0.022Μf, 20%, Paper, Radial; Capacitance Kemet 14AC4880
CAP, 0.022µF, 20%, PAPER, RADIAL; Capacitance:22000pF; Suppression Class:X2; Product Range:PME264 Series; Voltage Rating X:660V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.022µF, 20%, PAPER, RADIAL; Capacitance:22000pF; Suppression Class:X2; Product Range:PME264 Series; Voltage Rating X:660V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors PME264NC5220MR30
CAP FILM 0.022UF 20% 1.5KVDC RAD

CAP FILM 0.022UF 20% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-PME264NC5220MR30-ND PME264NC5220MR30 106929725 14AC4880 PME264NC5220MR30
Product Name Film Capacitors Film Capacitors Capacitor Cap, 0.022Μf, 20%, Paper, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper, Metallized Paper; Paper, Metallized Paper; Paper (MP) Paper, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details