The Type PSU AC motor start capacitor is a non-polarized aluminum electrolytic capacitor constructed in a rugged bakelite case, designed for 50 Hz to 60 Hz operation. The PSU18965B variant has a capacitance range of 189-227 µF, a rated voltage of 165 Vac, a case diameter of 2 inches, and a length of 3 3/8 inches. It operates within a temperature range of -40 ºC to 65 ºC and meets EIA RS-463 Type 2 (Normal Performance) standards. It is listed under UL file no. E128034.
189µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 189µF 165V
CAP ALUM 189UF 20% 165V QC TERM
CORNELL DUBILIER Components PSU18965B
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU18965B | PSU18965B-ND | 2002-PSU18965B | PSU18965B | |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 189 microF | 189 microF | 189 microF | 189 microF | |
| WVAC | 165 volts |