Vishay Intertechnology, Inc. Ceramic Capacitors S201K33S3NN63L6R

Description
200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1266PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1266PH-ND
Ceramic Capacitors 1266PH-ND
200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Singapore, Singapore
200PF 1KV Capacitor
60-S201K33S3NN63L6R
200PF 1KV Capacitor 60-S201K33S3NN63L6R
Ceramic Disc Capacitors 200PF 1KV 10% Product overview: S201K33S3NN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S201K33S3NN63L6R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 200PF 1KV 10% Product overview: S201K33S3NN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S201K33S3NN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 200Pf, 1000V, Radial 10%; Capacitance Vishay - 92K9485 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 200Pf, 1000V, Radial 10%; Capacitance Vishay
92K9485
Ceramic Capacitor, 200Pf, 1000V, Radial 10%; Capacitance Vishay 92K9485
CERAMIC CAPACITOR, 200PF, 1000V, RADIAL 10%; Capacitance:200pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:SRoHS Compliant: Yes

CERAMIC CAPACITOR, 200PF, 1000V, RADIAL 10%; Capacitance:200pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:SRoHS Compliant: Yes

Supplier's Site
Disc Capacitor, 200Pf, 1Kv, Radial Rohs Compliant Vishay - 74AJ3098 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 200Pf, 1Kv, Radial Rohs Compliant Vishay
74AJ3098
Disc Capacitor, 200Pf, 1Kv, Radial Rohs Compliant Vishay 74AJ3098
DISC CAPACITOR, 200PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 200PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitor - 16370301 - Radwell International
Willingboro, NJ, United States
Capacitor
16370301
Capacitor 16370301
CAPACITOR, DISC, RADIAL, 200PF, 1KV, DIAMETER 8.5MM, LS 6.4MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, DISC, RADIAL, 200PF, 1KV, DIAMETER 8.5MM, LS 6.4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1266PH-ND 60-S201K33S3NN63L6R 92K9485 74AJ3098 16370301
Product Name Ceramic Capacitors 200PF 1KV Capacitor Ceramic Capacitor, 200Pf, 1000V, Radial 10%; Capacitance Vishay Disc Capacitor, 200Pf, 1Kv, Radial Rohs Compliant Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details