2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 2200 PF, 1 KV, 10% TOLERANCE, . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-9277-1-ND | 222767509 |
| Product Name | Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |