Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
KYOCERA AVX SCCS20B505PRB Supercapacitor
KYOCERA AVX SCCS20B505PRB Supercapacitor
SUPER CAPACITOR, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.07ohm RoHS Compliant: Yes
CAPACITOR, RADIAL, SUPERCAPACITOR, 2.7V, 5F, LOW ESR, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAP 5F 0% +100% 2.7V T/H
CAP 5F 0% +100% 2.7V T/H
CAP 5F 0% +100% 2.7V T/H
| Richardson RFPD | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCS20B505PRB | 1862228 | 84AJ1384 | 107755047 | SCCS20B505PRB | 66-SCCS20B505PRB | SCCS20B505PRB |
| Product Name | Supercapacitors/Ultracapacitors | Supercapacitors | Super Capacitor, 5F, 2.7V, Radial; Capacitance Kyocera Avx | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | CAP 5F 0% +100% 2.7V T/H | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |||
| Lead Style | Radial lead straight | Radial | Radial | Radial | |||
| Mounting Style | Cell | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole | Through Hole; Through Hole |