Murata Electronics Ceramic Capacitors RDER73A473K4K1H03B

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8954-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8954-ND
Ceramic Capacitors 490-8954-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor - 95773217 - Radwell International
Willingboro, NJ, United States
Capacitor
95773217
Capacitor 95773217
CAPACITOR, RADIAL, .047UF, 1K VDC, 10%, LS 5MM, X7R, MLCC, 7.5X4X5.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, .047UF, 1K VDC, 10%, LS 5MM, X7R, MLCC, 7.5X4X5.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number 490-8954-ND 95773217
Product Name Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details