0.47µF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
CAPACITOR, RADIAL BOX, FILM, 0.47UF, 630VDC, 400VAC, 10%, 26.5X10.5X19MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.47UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.47UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1743-ND | MKS4J034705G00KSSD | MKS4J034705G00KSSD | 120949997 | 92AH5589 | MKS4J034705G00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Cap, 0.47Uf, 630V, Film, Radial Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |