0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial
Vishay MKT1813447255 Film Capacitor
Vishay MKT1813447255 Film Capacitor
Vishay MKT1813447255 Film Capacitor
CAP FILM 0.47UF 10% 250VDC AXIAL
CAP, 0.47µF, 250V, 10%, PET; Capacitance:0.47µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes
CAPACITOR, AXIAL, POLYESTER FILM, 0.47UF, 250VDC, 10%, 8X18MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813447255-ND | 1854189 | 1854189P | MKT1813447255 | 57AC2622 | 111062585 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.47Μf, 250V, 10%, Pet; Capacitance Vishay | Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | Automotive | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | 100 C (212 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; PET (Polyester) |