The SFT66T20K391B-F is a motor-run and power supply capacitor in a 2.5" round aluminum case with 4-tine 1/4" quick-connect lug terminals, rated for 660 Vac and 20 µF. It complies with EIA-456-A and is cULus recognized. The capacitor has a standard capacitance tolerance of ±10%, an operating temperature range of 70 °C, and a service life objective of 60,000 hours at 94% survival rate. The case dimensions are 2.91" in height, with at least 0.5" clearance required above for safe operation due to the pressure interrupter mechanism. Dry construction is optional, and the terminal material is tin-plated steel.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
20µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
CORNELL DUBILIER Components SFT66T20K391B-F
CAP FILM 20UF 10% 660VAC RADIAL
| Cornell Dubilier | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFT66T20K391B-F | SFT66T20K391B-F-ND | SFT66T20K391B-F | |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF |