Cornell Dubilier Capacitor PVC-201

Description
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:PVC; VOLTAGE RATING:200VDC; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:PVC; VOLTAGE RATING:200VDC; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 17604535 - Radwell International
Willingboro, NJ, United States
Capacitor
17604535
Capacitor 17604535
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:PVC; VOLTAGE RATING:200VDC; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:PVC; VOLTAGE RATING:200VDC; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 17604535
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF390J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details