Vishay Precision Group Film Capacitors MKT1813515064

Description
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813515064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813515064-ND
Film Capacitors 56-MKT1813515064-ND
1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial

1.5µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813515064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813515064
Capacitors - Film Capacitors MKT1813515064
CAP FILM 1.5UF 5% 63VDC AXIAL

CAP FILM 1.5UF 5% 63VDC AXIAL

Supplier's Site
Capacitor Polyester Film Film 1.5Uf 5%, 63V; Dielectric Type Vishay - 08J5277 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1.5Uf 5%, 63V; Dielectric Type Vishay
08J5277
Capacitor Polyester Film Film 1.5Uf 5%, 63V; Dielectric Type Vishay 08J5277
CAPACITOR POLYESTER FILM FILM 1.5UF 5%, 63V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1.5UF 5%, 63V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 22251022 - Radwell International
Willingboro, NJ, United States
Capacitor
22251022
Capacitor 22251022
CAPACITOR, 1.5UF, 63V, AXIAL, POLYESTER FILM, 5%, DIELECTRIC, 8.5X19MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 1.5UF, 63V, AXIAL, POLYESTER FILM, 5%, DIELECTRIC, 8.5X19MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813515064-ND MKT1813515064 08J5277 22251022
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film Film 1.5Uf 5%, 63V; Dielectric Type Vishay Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-FS-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details