220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms
CAP NIOB OXI 220UF 20% 6.3V 2917 Product overview: NOJE227M006RWJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJE227M006RWJ can be used for catalog matching and distributor lookup.
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes
CAP NIOB OXI 220UF 20% 6.3V 2917
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, CAPACITANCE:220UF, VOLTAGE RATING:6.3V, PRODUCT RANGE:OXICAP NOJ SERIES, OPERATING TEMPERATURE MAX:105°C, ESR:0.4OHM, CAPACITOR CASE STYLE:2917 [7343 METRIC], CAPACITANCE TOLERANCE:± 20%ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP NIOB OXI 220UF 20% 6.3V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1827-2-ND | 67-NOJE227M006RWJ | 53J7348 | NOJE227M006RWJ | 16066530 | NOJE227M006RWJ |
| Product Name | Niobium Oxide Capacitors | 220UF 6.3V Capacitor | Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors | Capacitor | Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |