The SCRN247R-F is a film-paper commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It features a tin-plated steel case with a 1/4-20 threaded stud terminal and measures 2.63 inches in height. The capacitor has a rated peak voltage of 1500 Vpk and a capacitance of 0.5 µF with a tolerance of ±10%. It supports a maximum rms current of 60 Arms and is rated for an operating temperature range of -40 ºC to +80 ºC. The unit conforms to EIA RS401 and offers a life expectancy of 40,000 hours at full rated conditions.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 0.5µF 2000V
Win Source Part Number: 1302652-SCRN247R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 2000Vpk (2KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.690" (68.33mm)
Standard Package: 1
Capacitance: 0.5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SCRN247R-F,338-4169
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
0.5µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
CAPACITOR PAPER FILM 0.5UF, 2KV, 10%, CASE, CAPACITANCE:0.5¦F, VOLTAGE RATING:2KV, DIELECTRIC TYPE:FILM / FOIL PAPER, CAPACITANCE TOLERANCE:¦ 10%, PRODUCT RANGE:SCR SERIES, CAPACITOR CASE STYLE:CAN, CAPACITOR TERMINALS:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | DigiKey | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN247R-F | 2002-SCRN247R-F | 1302652-SCRN247R-F | SCRN247R-F | 338-4169-ND | 17308744 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| Electrostatic Capacitors | Paper | Paper, Metallized | ||||
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |