180µF 16V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C
180µF 16V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 180UF 20% 16V T/H
CAP ALUM POLY 180UF 20% 16V T/H
CAPACITOR, RADIAL, ALUM POLYMER, 180UF, 16V, 20%, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-7359-1-ND | RNS1C181MDN1KX | 89T0554 | RNS1C181MDN1KX | 142036191 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Capacitors - Aluminum - Polymer Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |