0.047µF Film Capacitor 300V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% 300VAC RAD
CAPACITOR, FILM, 0.047UF, 300VAC, RADIAL, 18X8X15MM, 15MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSION CAP, 0.047UF, CLASS Y2, 300V ROHS COMPLIANT: YES
CAP FILM 0.047UF 10% 300VAC RAD
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKY22W24704F00KSSD-ND | MKY22W24704F00KSSD | 129707857 | 69AH1131 | MKY22W24704F00KSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Suppression Cap, 0.047Uf, Class Y2, 300V Rohs Compliant Wima | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |