560µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 5000 Hrs @ 105°C
560µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 5000 Hrs @ 105°C
CAPACITOR, RADIAL, ELECTROLYTIC POLYMER, 560UF, 6.3V, 105C, 8X8 MM, 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 560UF 20% 6.3V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 6.3V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 560UF, 6.3V, 20%, RADIAL; Capacitance:560µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm; ESR:0.008ohm RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 6.3V T/H
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4021-1-ND | 21925202 | RL80J561MDNASQKX | 79R3104 | 79R0701 | RL80J561MDNASQKX |
| Product Name | Aluminum - Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 560Uf, 6.3V, 20%, Radial; Capacitance Nichicon | Capacitor Alum Elec, 560Uf, 6.3V, 20%, Radial; Capacitance Nichicon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |