0.1µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 0.1UF 5% 100VDC AXIAL
CAP FILM 0.1UF 5% 100VDC AXIAL
CAPACITOR POLYESTER FILM FILM 0.1UF 5%, 100V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 0.1µF, 100V, 5%, PET; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
CAPACITOR, POLYESTER FILM, 0.1UF, 100V, 5%, AXIAL, 5X11MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813410014-ND | MKT1813410014 | MKT1813410014 | 95F8748 | 45X4882 | 22250946 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film Film 0.1Uf 5%, 100V; Dielectric Type Vishay | Cap, 0.1Μf, 100V, 5%, Pet; Capacitance Vishay | Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET | Polyester; PET (Polyester) |