Murata Electronics Ceramic Capacitors RCE5C1H1R0C0A2H03B

Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12835-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12835-ND
Ceramic Capacitors 490-12835-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
1PF 50V Capacitor
60-RCE5C1H1R0C0A2H03B
1PF 50V Capacitor 60-RCE5C1H1R0C0A2H03B
CAP CER 1PF 50V NP0 RADIAL Product overview: RCE5C1H1R0C0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H1R0C0A2H03 B can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V NP0 RADIAL Product overview: RCE5C1H1R0C0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H1R0C0A2H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 133584871 - Radwell International
Willingboro, NJ, United States
Capacitor
133584871
Capacitor 133584871
CAPACITOR, RADIAL, CERAMIC, 1 PF, 50 V, 3.60MM X 2.50MM, LS 2.50MM, STRAIGHT LEADS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, 1 PF, 50 V, 3.60MM X 2.50MM, LS 2.50MM, STRAIGHT LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 490-12835-ND 60-RCE5C1H1R0C0A2H03B 133584871
Product Name Ceramic Capacitors 1PF 50V Capacitor Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details