Cap Film Suppression X2 0.47uF 760VDC/300VAC PET 20% (31.5 X 11.5 X 22.5mm) Radial 27.5mm 100°C Bulk Product overview: PHE820EF6470MR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE820EF6470MR06L
0.47µF Film Capacitor 300V Polyester, Metallized Radial
FILM CAPACITOR, 0.47 F, 300V, METALLIZED RADIAL.. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.47UF 20% 300VAC RAD
CAP FILM 0.47UF 20% 300VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-PHE820EF6470MR06L2 | 399-7604-ND | 134848288 | PHE820EF6470MR06L2 | PHE820EF6470MR06L2 |
| Product Name | 0.47uF Capacitor | Film Capacitors | Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 470000 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |