0.1µF Film Capacitor 300V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 300VAC RAD
SUPPRESSION CAP, 0.1UF, CLASS Y2, 300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.1UF 10% 300VAC RAD
SUPPRESSION CAP, 0.1UF, CLASS Y2, 300V ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1791-ND | MKY22W31005D00KSSD | 138087506 | MKY22W31005D00KSSD | 69AH1132 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Suppression Cap, 0.1Uf, Class Y2, 300V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |