Cornell Dubilier Aluminum Electrolytic Capacitors SLP471M450H9P3

Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 706mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 706mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1946-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1946-ND
Aluminum Electrolytic Capacitors 338-1946-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 706mOhm 3000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 706mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 21308136 - Radwell International
Willingboro, NJ, United States
Capacitor
21308136
Capacitor 21308136
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 20%, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 20%, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SLP471M450H9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP471M450H9P3
Capacitors - Aluminum Electrolytic Capacitors SLP471M450H9P3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1946-ND 21308136 SLP471M450H9P3
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details