Vishay MKT1813468065 Film Capacitor
0.68µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP, 0.68µF, 63V, 10%, PET; Capacitance:0.68µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes
CAPACITOR TERMINALS, 0.68F, 63V, 10%, PET, CAPACITANCE:0.68F, VOLTAGE RATING: 63V, CAPACITOR DIELECTRIC TYPE, PET (POLYESTER), CAPACITANCE TOLERANCE: 10%; PRODUCT RANGE, MKT1813 SERIES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.68UF 10% 63VDC AXIAL
CAP FILM 0.68UF 10% 63VDC AXIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1730537 | 56-MKT1813468065-ND | 57AC2624 | 111095012 | MKT1813468065 | MKT1813468065 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.68Μf, 63V, 10%, Pet; Capacitance Vishay | Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |