25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 2000 Hrs @ 65°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302773-SCCU25B256SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 200
Capacitance: 25 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 15mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCU25B256SRBLE
Low ESR Cylindrical SuperCapacitors Product overview: SCCU25B256SRBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCU25B256SRBLE can be used for catalog matching and distributor lookup.
SUPERCAP CYLINDRICAL
CAPACITOR, RADIAL, SUPERCAPACITOR, 2.7V, 25 F CAPACITANCE, 16X25 MM, LOW ESR. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCCU25B256SRBLE-ND | SCCU25B256SRBLE | 1302773-SCCU25B256SRBLE | 61-SCCU25B256SRBLE | SCCU25B256SRBLE | 179199143 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |||
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | ||||
| Mounting Style | Through Hole | Cell | Through Hole; Through Hole | |||
| Packing Method | Bulk | Bulk |