Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCV60B107SRB

Description
Win Source Part Number: 1302752-SCCV60B107SR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 2.441" (62.00mm) Standard Package: 150 Capacitance: 100 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.315" (8.00mm) ESR (Equivalent Series Resistance): 15mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCV60B107MRB,478-10 022
Request a Quote Datasheet
Description
Win Source Part Number: 1302752-SCCV60B107SR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 2.441" (62.00mm) Standard Package: 150 Capacitance: 100 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.315" (8.00mm) ESR (Equivalent Series Resistance): 15mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCV60B107MRB,478-10 022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302752-SCCV60B107SRB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302752-SCCV60B107SRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302752-SCCV60B107SRB
Win Source Part Number: 1302752-SCCV60B107SR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 2.441" (62.00mm) Standard Package: 150 Capacitance: 100 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.315" (8.00mm) ESR (Equivalent Series Resistance): 15mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCV60B107MRB,478-10 022

Win Source Part Number: 1302752-SCCV60B107SRB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 2.441" (62.00mm)
Standard Package: 150
Capacitance: 100 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.315" (8.00mm)
ESR (Equivalent Series Resistance): 15mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCV60B107MRB,478-10022

Buy Now Datasheet
Double-Layer Capacitor, 100F, 2.7V, Rad; Capacitance Kyocera Avx - 29AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Double-Layer Capacitor, 100F, 2.7V, Rad; Capacitance Kyocera Avx
29AH2593
Double-Layer Capacitor, 100F, 2.7V, Rad; Capacitance Kyocera Avx 29AH2593
DOUBLE-LAYER CAPACITOR, 100F, 2.7V, RAD; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DOUBLE-LAYER CAPACITOR, 100F, 2.7V, RAD; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100F, 2.7V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 10AC9081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100F, 2.7V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
10AC9081
Cap, 100F, 2.7V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 10AC9081
CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCV60B107SRB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCV60B107SRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCV60B107SRB
CAP 100F -10% +30% 2.7V T/H

CAP 100F -10% +30% 2.7V T/H

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCV60B107SRB - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCV60B107SRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCV60B107SRB
CAP 100F -10% +30% 2.7V T/H

CAP 100F -10% +30% 2.7V T/H

Supplier's Site Datasheet
CAP 100F -10% +30% 2.7V T/H - 66-SCCV60B107SRB - Utmel Electronic Limited
Hong Kong, China
CAP 100F -10% +30% 2.7V T/H
66-SCCV60B107SRB
CAP 100F -10% +30% 2.7V T/H 66-SCCV60B107SRB
CAP 100F -10% +30% 2.7V T/H

CAP 100F -10% +30% 2.7V T/H

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCV60B107SRB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCV60B107SRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCV60B107SRB
CAP 100F -10% +30% 2.7V T/H

CAP 100F -10% +30% 2.7V T/H

Supplier's Site
Capacitor - 107787921 - Radwell International
Willingboro, NJ, United States
Capacitor
107787921
Capacitor 107787921
CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL, CAPACITANCE:100F, VOLTAGE RATING:2.7V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:SCC SERIES, CAPACITANCE TOLERANCE:+30%, -10%, LEAD SPACING:8MM, LIFETIME @ TEMPERATURE:1000 HOURS @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL, CAPACITANCE:100F, VOLTAGE RATING:2.7V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:SCC SERIES, CAPACITANCE TOLERANCE:+30%, -10%, LEAD SPACING:8MM, LIFETIME @ TEMPERATURE:1000 HOURS @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302752-SCCV60B107SRB 29AH2593 10AC9081 SCCV60B107SRB SCCV60B107SRB 66-SCCV60B107SRB SCCV60B107SRB 107787921
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double-Layer Capacitor, 100F, 2.7V, Rad; Capacitance Kyocera Avx Cap, 100F, 2.7V, 20%, Super Cap, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors CAP 100F -10% +30% 2.7V T/H Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor
Technology Multilayer Multilayer Film Capacitors Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 C (-40 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) -10 (+/- %) 30 (+/- %) 10 (+/- %) 30 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
IGBT Snubber Capacitor - 105PMB122KSP1 - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
5 suppliers