MKT1813 Polyester Cap 220nF 250V 10%
MKT1813 Met Polyester Cap 0.22uF 250V 5%
MKT1813 Polyester Cap 220nF 250V 10%
0.22µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.22UF 10% 250VDC AXIAL
CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes
CAP FILM 0.22UF 10% 250VDC AXIAL
CAP, 0.22ªF, 250V, 10%, PET; CAPACITANCE:0.22ªF; VOLTAGE RATING:250V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE:ª 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854167 | 1854167P | 56-MKT1813422255-ND | MKT1813422255 | 57AC2618 | MKT1813422255 | 66931699 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Vishay | Film Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |