The MKP2J021001E00JSSD is a metallized polypropylene film capacitor with a capacitance of 10,000 pF (0.01 µF) and a voltage rating of 630 VDC. It features a low dissipation factor and very low dielectric absorption, making it suitable for high-frequency applications such as timing, oscillating circuits, and coupling/decoupling tasks. The capacitor is AEC-Q200 qualified and complies with RoHS standards, ensuring reliability and environmental safety. The operating temperature range for this capacitor is from -55°C to +100°C, with a maximum operational life of 300,000 hours. It has a self-healing property, which enhances its durability under electrical stress. The encapsulation is made from solvent-resistant, flame-retardant plastic, and it is available with tinned wire terminations. The capacitor is designed for high volume/capacitance ratio applications, making it a practical choice for engineers looking for efficient and reliable components in their designs.
10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 630VDC RAD
CAP FILM 10000PF 5% 630VDC RAD
CAP FILM 10000PF 5% 630VDC RAD
CAPACITOR, RADIAL, FILM, .01UF, 250V, POLYPROPYLENE, 7.2X4.5MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1533-ND | MKP2J021001E00JSSD | MKP2J021001E00JSSD | MKP2J021001E00JSSD | 124436558 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |