Cornell Dubilier Capacitor PVC1615

Description
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:0.05F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1600VDC; CAPACITOR DIELECTRIC MATERI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:0.05F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1600VDC; CAPACITOR DIELECTRIC MATERI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 17539005 - Radwell International
Willingboro, NJ, United States
Capacitor
17539005
Capacitor 17539005
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:0.05F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1600VDC; CAPACITOR DIELECTRIC MATERI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:0.05F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1600VDC; CAPACITOR DIELECTRIC MATERI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 17539005
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details