105 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 50V
Win Source Part Number: 1308347-SEK470M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 3.39Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK470M050ST,2266-SE
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3.39Ohm 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 50V RADIAL
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 47UF, 50V, 20%, LEAD SPACING: 2.5MM, 6.3X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SEK470M050ST | 1308347-SEK470M050ST | 338-1717-ND | SEK470M050ST | 17562611 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| WVDC | 50 volts | 50 volts | 50 volts |