WIMA Film Capacitors MKS4G041006B00KSSD

Description
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1728-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1728-ND
Film Capacitors 1928-1728-ND
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors MKS4G041006B00KSSD
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site
Capacitor - 25467224 - Radwell International
Willingboro, NJ, United States
Capacitor
25467224
Capacitor 25467224
CAPACITOR PET FILM 1UF, 400V, RADIAL CAPACITOR DIELECTRIC TYPEPOLYETHYLENE NAPHTHALATE CAPACITANCE1F CAPACITANCE TOLERANCE 10 VOLTAGE RATING400V CAPAC. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR PET FILM 1UF, 400V, RADIAL CAPACITOR DIELECTRIC TYPEPOLYETHYLENE NAPHTHALATE CAPACITANCE1F CAPACITANCE TOLERANCE 10 VOLTAGE RATING400V CAPAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors MKS4G041006B00KSSD
CAP FILM 1UF 10% 400VDC RAD

CAP FILM 1UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1728-ND MKS4G041006B00KSSD 25467224 MKS4G041006B00KSSD
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details