85 ºC Radial Leaded Aluminum Electrolytic Capacitors 1µF 63V
1µF 63V Aluminum Electrolytic Capacitors Radial, Can 119.43Ohm 2000 Hrs @ 85°C
CAPACITOR, RADIAL, ELECTROLYTIC, 1 UF, 63 VDC, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1UF 20% 63V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SK010M063ST | 338-2365-ND | 17422556 | SK010M063ST |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 63 volts | 63 volts | 63 volts |