Vishay Precision Group 5000PF 3KV Capacitor S502M75Z5UR83L0R

Description
Ceramic Disc Capacitors .375LS 5000PF 3KV 20% Product overview: S502M75Z5UR83L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S502M75Z5UR83L0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors .375LS 5000PF 3KV 20% Product overview: S502M75Z5UR83L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S502M75Z5UR83L0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000PF 3KV Capacitor
60-S502M75Z5UR83L0R
5000PF 3KV Capacitor 60-S502M75Z5UR83L0R
Ceramic Disc Capacitors .375LS 5000PF 3KV 20% Product overview: S502M75Z5UR83L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S502M75Z5UR83L0R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .375LS 5000PF 3KV 20% Product overview: S502M75Z5UR83L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S502M75Z5UR83L0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-S502M75Z5UR83L0RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S502M75Z5UR83L0RTR-ND
Ceramic Capacitors 56-S502M75Z5UR83L0RTR-ND
5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

5000pF ±20% 3000V (3kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
VISHAY Components S502M75Z5UR83L0R

VISHAY Components S502M75Z5UR83L0R

Supplier's Site
Disc Capacitor, 5000Pf, 3Kv, Radial Rohs Compliant Vishay - 74AJ3187 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 5000Pf, 3Kv, Radial Rohs Compliant Vishay
74AJ3187
Disc Capacitor, 5000Pf, 3Kv, Radial Rohs Compliant Vishay 74AJ3187
DISC CAPACITOR, 5000PF, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 5000PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S502M75Z5UR83L0R 56-S502M75Z5UR83L0RTR-ND 74AJ3187
Product Name 5000PF 3KV Capacitor Ceramic Capacitors Capacitor Disc Capacitor, 5000Pf, 3Kv, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0050 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details