NTE Electronics, Inc. Capacitor NEV1000M50FG

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:NEV SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:NEV SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18724145 - Radwell International
Willingboro, NJ, United States
Capacitor
18724145
Capacitor 18724145
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:NEV SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:NEV SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18724145
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details