10µF 100V Aluminum - Polymer Capacitors Radial, Can 3000 Hrs @ 105°C
10µF 100V Aluminum - Polymer Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 100V T/H
CAPACITOR, RADIAL, ALUMINUM POLYMER, 10UF, 100V, 105 DEG, 8X12MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 10UF 20% 100V T/H
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-PLV2A100MDL1TDCT-ND | PLV2A100MDL1TD | 158776902 | PLV2A100MDL1TD | 89T0367 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |