KEMET Electronics Corporation Capacitor PYB7042

Description
NYLON CAP NUT, M12, 30.5MM DIAMETER, ACCESSORY TYPE:NYLON CAP NUT M12, CLIP DIAMETER:-, PRODUCT RANGE:MOUNTING KITS, FOR USE WITH:ALUMINUM ELECTROLYTIC CAPACITORS WITH A DIA. > 35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
NYLON CAP NUT, M12, 30.5MM DIAMETER, ACCESSORY TYPE:NYLON CAP NUT M12, CLIP DIAMETER:-, PRODUCT RANGE:MOUNTING KITS, FOR USE WITH:ALUMINUM ELECTROLYTIC CAPACITORS WITH A DIA. > 35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 36285043 - Radwell International
Willingboro, NJ, United States
Capacitor
36285043
Capacitor 36285043
NYLON CAP NUT, M12, 30.5MM DIAMETER, ACCESSORY TYPE:NYLON CAP NUT M12, CLIP DIAMETER:-, PRODUCT RANGE:MOUNTING KITS, FOR USE WITH:ALUMINUM ELECTROLYTIC CAPACITORS WITH A DIA. > 35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NYLON CAP NUT, M12, 30.5MM DIAMETER, ACCESSORY TYPE:NYLON CAP NUT M12, CLIP DIAMETER:-, PRODUCT RANGE:MOUNTING KITS, FOR USE WITH:ALUMINUM ELECTROLYTIC CAPACITORS WITH A DIA. > 35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Accessories - PYB7042 - ODG (Origin Data Global)
Shenzhen, China
Accessories
PYB7042
Accessories PYB7042
HARDWARE CAP NUTS NYLON

HARDWARE CAP NUTS NYLON

Supplier's Site Datasheet
Nylon Cap Nut, M12, 30.5Mm Diameter; Accessory Type Kemet - 70R0078 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Cap Nut, M12, 30.5Mm Diameter; Accessory Type Kemet
70R0078
Nylon Cap Nut, M12, 30.5Mm Diameter; Accessory Type Kemet 70R0078
NYLON CAP NUT, M12, 30.5mm DIAMETER; Accessory Type:Nylon Cap Nut M12; Clip Diameter:-; Product Range:Mounting Kits Series; For Use With:Aluminum Electrolytic Capacitors with a dia. > 35mm RoHS Compliant: Yes

NYLON CAP NUT, M12, 30.5mm DIAMETER; Accessory Type:Nylon Cap Nut M12; Clip Diameter:-; Product Range:Mounting Kits Series; For Use With:Aluminum Electrolytic Capacitors with a dia. > 35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 36285043 PYB7042 70R0078
Product Name Capacitor Accessories Nylon Cap Nut, M12, 30.5Mm Diameter; Accessory Type Kemet
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details