Murata Electronics 1000PF 1KV Capacitor RDER73A102K2K1H03B

Description
CAP CER 1000PF 1KV X7R RADIAL Product overview: RDER73A102K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A102K2K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 1KV X7R RADIAL Product overview: RDER73A102K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A102K2K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 1KV Capacitor
60-RDER73A102K2K1H03B
1000PF 1KV Capacitor 60-RDER73A102K2K1H03B
CAP CER 1000PF 1KV X7R RADIAL Product overview: RDER73A102K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A102K2K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV X7R RADIAL Product overview: RDER73A102K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A102K2K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8942-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8942-ND
Ceramic Capacitors 490-8942-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360070-RDER73A102K2K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360070-RDER73A102K2K1H03B
Capacitors - Ceramic Capacitors 1360070-RDER73A102K2K1H03B
Win Source Part Number: 1360070-RDER73A102K2 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RDER73A Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.124" W (5.50mm x 3.15mm) Height - Seated (Max): 0.157" (4.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1360070-RDER73A102K2K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RDER73A
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.124" W (5.50mm x 3.15mm)
Height - Seated (Max): 0.157" (4.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Capacitor - 222767556 - Radwell International
Willingboro, NJ, United States
Capacitor
222767556
Capacitor 222767556
CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 1000 PF, 1 KV, 10% TOLERANCE,. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 1000 PF, 1 KV, 10% TOLERANCE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - RDER73A102K2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A102K2K1H03B
Ceramic Capacitors RDER73A102K2K1H03B
CAP CER 1000PF 1KV X7R RADIAL

CAP CER 1000PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDER73A102K2K1H03B 490-8942-ND 1360070-RDER73A102K2K1H03B 222767556 RDER73A102K2K1H03B
Product Name 1000PF 1KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers