1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 10% 400VDC RAD
CAPACITOR, ALUMINUM ELECTROLYTIC, 1UF 400V, 10%, POLYPROPYLENE (PP), METALLIZED, RADIAL 31.50MM X 11.00MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 1UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1562-ND | MKP4G041006B00KSSD | 119252840 | MKP4G041006B00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |