0.047µF Film Capacitor 300V 630V Paper, Metallized Radial
CAP, 0.047UF, 630V, 10%, PAPER, RADIAL, CAPACITANCE:47000PF,
CAP FILM 0.047UF 10% 630VDC RAD
CAP FILM 0.047UF 10% 630VDC RAD
CAP, 0.047µF, 630V, 10%, PAPER, RADIAL; Capacitance:47000pF;
| DigiKey | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PME261EB5470KR30-ND | 106929474 | PME261EB5470KR30 | PME261EB5470KR30 | 69AC6328 |
| Product Name | Film Capacitors | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.047Μf, 630V, 10%, Paper, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |