Cornell Dubilier Aluminum Electrolytic Capacitors SK2R2M063ST

Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 2.2µF 63V
Request a Quote Datasheet
Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 2.2µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SK2R2M063ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK2R2M063ST
Aluminum Electrolytic Capacitors 2002-SK2R2M063ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 2.2µF 63V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 2.2µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308205-SK2R2M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308205-SK2R2M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308205-SK2R2M063ST
Win Source Part Number: 1308205-SK2R2M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 54.28Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-2382,SK2R2M063ST ,2266-SK2R2M063ST

Win Source Part Number: 1308205-SK2R2M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 54.28Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2382,SK2R2M063ST,2266-SK2R2M063ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2382-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2382-ND
Aluminum Electrolytic Capacitors 338-2382-ND
2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 54.28Ohm 2000 Hrs @ 85°C

2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 54.28Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17267061 - Radwell International
Willingboro, NJ, United States
Capacitor
17267061
Capacitor 17267061
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2.2UF, 63V, 20%, 5X11 MM, 2MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2.2UF, 63V, 20%, 5X11 MM, 2MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SK2R2M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK2R2M063ST
Capacitors - Aluminum Electrolytic Capacitors SK2R2M063ST
CAP ALUM 2.2UF 20% 63V RADIAL

CAP ALUM 2.2UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SK2R2M063ST 1308205-SK2R2M063ST 338-2382-ND 17267061 SK2R2M063ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
WVDC 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details