Murata Electronics Ceramic Capacitors RDER72E473K2K1H03B

Description
0.047µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8922-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8922-ND
Ceramic Capacitors 490-8922-ND
0.047µF ±10% 250V Ceramic Capacitor X7R Radial

0.047µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor - 119973613 - Radwell International
Willingboro, NJ, United States
Capacitor
119973613
Capacitor 119973613
CAP, CERAMIC, 0.047UF,250V, RADIAL . FREE 2 YEAR RADWELL WARRANTY

CAP, CERAMIC, 0.047UF,250V, RADIAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - RDER72E473K2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72E473K2K1H03B
Ceramic Capacitors RDER72E473K2K1H03B
CAP CER 0.047UF 250V X7R RADIAL

CAP CER 0.047UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8922-ND 119973613 RDER72E473K2K1H03B
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details