Cornell Dubilier Aluminum Electrolytic Capacitors SLPX103M050E7P3

Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1568-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1568-ND
Aluminum Electrolytic Capacitors 338-1568-ND
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M050E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M050E7P3
Aluminum Electrolytic Capacitors 2002-SLPX103M050E7P3
85 °C Snap-In Aluminum Electrolytic 10000µF 50V

85 °C Snap-In Aluminum Electrolytic 10000µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307790-SLPX103M050E7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307790-SLPX103M050E7P3
Capacitors - Aluminum Electrolytic Capacitors 1307790-SLPX103M050E7P3
Win Source Part Number: 1307790-SLPX103M050E 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 50 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 46mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1568,SLPX103M050 E7P3 Ripple Current @ Low Frequency: 5.08 A @ 120 Hz Ripple Current @ High Frequency: 6.35 A @ 20 kHz

Win Source Part Number: 1307790-SLPX103M050E7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 50
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 46mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1568,SLPX103M050E7P3
Ripple Current @ Low Frequency: 5.08 A @ 120 Hz
Ripple Current @ High Frequency: 6.35 A @ 20 kHz

Buy Now Datasheet
Capacitor - 17544579 - Radwell International
Willingboro, NJ, United States
Capacitor
17544579
Capacitor 17544579
CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF 50V, 20%, 2 PIN SNAP-IN, POLAR, LEAD SPACE 10MM, 30X40MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF 50V, 20%, 2 PIN SNAP-IN, POLAR, LEAD SPACE 10MM, 30X40MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - SLPX103M050E7P3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX103M050E7P3
Aluminum Electrolytic Capacitors SLPX103M050E7P3
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M050E7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M050E7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M050E7P3
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 338-1568-ND 2002-SLPX103M050E7P3 1307790-SLPX103M050E7P3 17544579 SLPX103M050E7P3 SLPX103M050E7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details