Cornell Dubilier Aluminum Electrolytic Capacitors SEK3R3M200ST

Description
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 3.3µF 200V
Request a Quote Datasheet
Description
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 3.3µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SEK3R3M200ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK3R3M200ST
Aluminum Electrolytic Capacitors 2002-SEK3R3M200ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 3.3µF 200V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 3.3µF 200V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308377-SEK3R3M200ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308377-SEK3R3M200ST
Capacitors - Aluminum Electrolytic Capacitors 1308377-SEK3R3M200ST
Win Source Part Number: 1308377-SEK3R3M200ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 60.32Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK3R3M200ST,338-235 1

Win Source Part Number: 1308377-SEK3R3M200ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 60.32Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK3R3M200ST,338-2351

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2351-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2351-ND
Aluminum Electrolytic Capacitors 338-2351-ND
3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 60.32Ohm 2000 Hrs @ 105°C

3.3µF 200V Aluminum Electrolytic Capacitors Radial, Can 60.32Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 17612095 - Radwell International
Willingboro, NJ, United States
Capacitor
17612095
Capacitor 17612095
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 200V, 20%, RADIAL, 6.3X11.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 200V, 20%, RADIAL, 6.3X11.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAP ALUM 3.3UF 20% 200V RADIAL - 192-SEK3R3M200ST - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 3.3UF 20% 200V RADIAL
192-SEK3R3M200ST
CAP ALUM 3.3UF 20% 200V RADIAL 192-SEK3R3M200ST
CAP ALUM 3.3UF 20% 200V RADIAL

CAP ALUM 3.3UF 20% 200V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - SEK3R3M200ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK3R3M200ST
Capacitors - Aluminum Electrolytic Capacitors SEK3R3M200ST
CAP ALUM 3.3UF 20% 200V RADIAL

CAP ALUM 3.3UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SEK3R3M200ST 1308377-SEK3R3M200ST 338-2351-ND 17612095 192-SEK3R3M200ST SEK3R3M200ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor CAP ALUM 3.3UF 20% 200V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers