Vishay Intertechnology, Inc. RES 34.8 OHM 7W 1% WW AXIAL RWR84S34R8FSS73

Description
RES 34.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 7W 1% WW AXIAL - RWR84S34R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 7W 1% WW AXIAL
RWR84S34R8FSS73
RES 34.8 OHM 7W 1% WW AXIAL RWR84S34R8FSS73
RES 34.8ohm 7W 1% WW AXIAL

RES 34.8ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S34R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S34R8FSS73
Wirewound Resistors 3110-RWR84S34R8FSS73
EGS-10-80 34.8 1% RWR84S34R8FS S73

EGS-10-80 34.8 1% RWR84S34R8FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S34R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S34R8FSS73-ND
Through Hole Resistors RWR84S34R8FSS73-ND
34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S34R8FSS73 3110-RWR84S34R8FSS73 RWR84S34R8FSS73-ND
Product Name RES 34.8 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers