Vishay Intertechnology, Inc. RES 499 OHM 7W 1% WW AXIAL RWR84S4990FSRSL

Description
RES 499ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 7W 1% WW AXIAL - RWR84S4990FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 7W 1% WW AXIAL
RWR84S4990FSRSL
RES 499 OHM 7W 1% WW AXIAL RWR84S4990FSRSL
RES 499ohm 7W 1% WW AXIAL

RES 499ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4990FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4990FSRSL-ND
Through Hole Resistors RWR84S4990FSRSL-ND
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4990FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4990FSRSL
Wirewound Resistors 3110-RWR84S4990FSRSL
EGS-10-80 499 1% RWR84S4990FS RSL

EGS-10-80 499 1% RWR84S4990FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4990FSRSL RWR84S4990FSRSL-ND 3110-RWR84S4990FSRSL
Product Name RES 499 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers