Vishay Intertechnology, Inc. Through Hole Resistors RWR84S3011FSRSL

Description
3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S3011FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S3011FSRSL-ND
Through Hole Resistors RWR84S3011FSRSL-ND
3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01K OHM 7W 1% WW AXIAL - RWR84S3011FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 7W 1% WW AXIAL
RWR84S3011FSRSL
RES 3.01K OHM 7W 1% WW AXIAL RWR84S3011FSRSL
RES 3.01Kohm 7W 1% WW AXIAL

RES 3.01Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S3011FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3011FSRSL
Wirewound Resistors 3110-RWR84S3011FSRSL
EGS-10-80 3.01K 1% RWR84S3011FS RSL

EGS-10-80 3.01K 1% RWR84S3011FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S3011FSRSL-ND RWR84S3011FSRSL 3110-RWR84S3011FSRSL
Product Name Through Hole Resistors RES 3.01K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers